EN
  • EN
  • DE

LM78M12CH

Part No LM78M12CH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200769-LM78M12CH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78M12CH CAD Model

Description

Introducing the LM78M12CH Voltage Regulator from Texas Instruments

The LM78M12CH is a fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments to provide a steady 12 Volt output. This precision device is engineered to offer a simple and efficient solution for applications requiring voltage regulation, making it an ideal choice for a wide range of electronic devices and projects.

Key Features of the LM78M12CH:

  • Fixed Output Voltage: This regulator provides a stable 12V output, which is essential for sensitive electronics that require a constant voltage level for optimal performance.
  • High Efficiency: Texas Instruments has designed the LM78M12CH with efficiency in mind, ensuring minimal power loss during voltage regulation, which is crucial for reducing heat generation and improving system reliability.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage due to excessive power dissipation and high temperature, enhancing its longevity and durability.
  • Short Circuit Protection: The LM78M12CH includes short circuit protection, which instantly shuts down the output if a short circuit occurs, preventing potential harm to the regulator and the connected components.
  • Safe Operating Area Protection: This feature ensures that the regulator operates within its safe limits, protecting it from abnormal operating conditions.
  • No External Components Required: The design of the LM78M12CH is such that it typically does not require any additional components to function, simplifying the design and implementation process for circuit designers.

Applications:

The LM78M12CH is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Linear power regulators for embedded systems
  • Fixed voltage applications in personal computers
  • Local on-card regulation for electronic devices

With its robust design and reliable performance, the LM78M12CH from Texas Instruments stands out as a top choice for professionals and hobbyists alike who are in need of a high-quality voltage regulator. Its ease of use, combined with the protective features, ensures that your electronic projects are not only efficient but also secure.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess