EN
  • EN
  • DE

LM809M3X-4.00

Part No LM809M3X-4.00
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MICRO RESET CIRC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1055034-LM809M3X-4.00
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM809M3X-4.00 CAD Model

Description

Product Overview: LM809M3X-4.00

The LM809M3X-4.00 is a microprocessor supervisory circuit designed by Texas Instruments, renowned for its expertise in creating semiconductor products that power electronics across various industries. This component is specifically engineered to monitor the power supply voltage in digital systems, ensuring that the system operates within acceptable parameters and providing a crucial layer of protection against power failures.

Key Features

  • Voltage Monitoring: The LM809M3X-4.00 supervises the system voltage level and maintains a threshold of 4.00V, providing a reliable reset signal output whenever this threshold is not met.
  • Reset Timeout: It offers a built-in delay for the reset signal, which ensures that the system has adequate time to stabilize before the microprocessor starts or resumes operation.
  • Low Power Consumption: This device is designed for low power consumption, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Temperature Range: The LM809M3X-4.00 operates effectively across a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on reliability and performance.

Applications

The LM809M3X-4.00 is versatile and can be integrated into a multitude of applications. It is particularly useful in:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial controls

Conclusion

In summary, the LM809M3X-4.00 from Texas Instruments is a sophisticated supervisory circuit that offers reliable monitoring of system power supply voltage to protect against unexpected power failures. Its low power consumption, wide operating temperature range, and small package size make it an indispensable component for a wide array of applications where system reliability and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8419 $50.5140
145+ $0.6908 $100.1660
225+ $0.6693 $150.5925
310+ $0.6477 $200.7870
400+ $0.6261 $250.4400
535+ $0.5613 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess