EN
  • EN
  • DE

LM8207MTX

Part No LM8207MTX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name LM8207
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923317-LM8207MTX
Ultra Librarian 3D Model Ultra Librarian LM8207MTX CAD Model

Description

The LM8207MTX is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of TI's extensive portfolio of power management solutions, tailored to meet the demanding needs of modern electronic devices.

Key Features

  • High Efficiency: The LM8207MTX boasts a high-efficiency rating, making it ideal for applications where power conservation is critical. It ensures minimal power loss during operation, thereby extending the battery life of portable devices.
  • Low Dropout: This device features a low dropout voltage, enabling it to continue to regulate the output voltage even when the input-to-output differential is small. This characteristic is particularly beneficial for battery-operated devices.
  • Versatility: With its flexible design, the LM8207MTX is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.
  • Thermal Protection: The product includes thermal shutdown protection, which safeguards the device and the system against the potential damage from overheating.
  • Stable Operation: It is designed for stable operation with ceramic capacitors, which ensures reliability and longevity of the device in various operating conditions.

Applications

The LM8207MTX is engineered to be versatile, catering to an array of applications. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Automotive infotainment and navigation systems
  • Power supplies for industrial control systems
  • Energy-efficient and compact power management modules

Technical Specifications

For those interested in the technical aspects, the LM8207MTX offers a range of specifications that underscore its performance and adaptability:

  • Adjustable output voltage for tailored power supply solutions
  • High current capability to support devices with greater power demands
  • Robust packaging that meets industry standards for ease of integration
  • Compliance with environmental standards, reflecting Texas Instruments' commitment to sustainability

Overall, the LM8207MTX from Texas Instruments represents a reliable and efficient solution for power management needs across various sectors. Its combination of performance, versatility, and protection features makes it an ideal choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9218 $53.5308
14+ $7.3205 $102.4870
22+ $7.0917 $156.0174
30+ $6.8630 $205.8900
38+ $6.6342 $252.0996
51+ $5.9479 $303.3429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess