EN
  • EN
  • DE

LM8327JGR8X/NOPB

Part No LM8327JGR8X/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC MOBILE I/O COMPAN 36CSBGA / Mobile I/O Companion Supporting Key Scan Serial Interface 36-Pin uArray T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Mobile Communications
Interface I2C
Operating Supply Voltage 1.62 V ~ 1.98 V
Package 36-VFBGA
Manufacturer Package 36-CSBGA (3.5x3.5)
Mounting SMD
Win Source Part Number 779380-LM8327JGR8X/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM8327
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM8327JGR8X/NOPB CAD Model

Description

Overview of Texas Instruments LM8327JGR8X/NOPB

The LM8327JGR8X/NOPB is a highly integrated Mobile I/O Companion manufactured by Texas Instruments. This advanced product is designed to enhance the functionality and performance of mobile phone applications. It features a keypad scan interface and Mobile I/O interface that supports the Serial Peripheral Interface (SPI) or the Inter-Integrated Circuit (I2C) bus.

Key Features

  • Keypad Interface: The LM8327JGR8X/NOPB can interface with a matrix keypad, capable of supporting up to 8x8 key matrix, thus allowing for a maximum of 64 keys. This feature is essential for devices that require a physical user interface for data entry or navigation.
  • Mobile I/O: The device offers a versatile Mobile I/O interface that can function with either SPI or I2C protocols, providing flexibility in communication with the main processor.
  • Programmable GPIOs: It includes General Purpose Input/Output (GPIO) pins that are programmable for various functions, adding to the versatility of the device.
  • Integrated LED Driver: An integrated LED driver supports multiple LEDs, which is useful for backlighting keypads or providing status indicators on the device.
  • Low Power Consumption: Designed for mobile applications, the LM8327JGR8X/NOPB is optimized for low power consumption, helping to extend the battery life of the end product.

Applications

The LM8327JGR8X/NOPB is ideal for a wide range of applications within the mobile and handheld market. It is particularly suited for:

  • Smartphones
  • Personal Digital Assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Other mobile communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM8327JGR8X/NOPB is no exception. It is available in a compact package and is designed to meet the rigorous demands of mobile device manufacturers. With Texas Instruments' support and expertise, customers can expect a high-performance product that enhances the user experience of their devices.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess