EN
  • EN
  • DE

LM8365BALMF27

Part No LM8365BALMF27
Manufacturer Texas Instruments
Description Micropower Undervoltage-Sensing Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200856-LM8365BALMF27
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8365BALMF27 CAD Model

Description

The LM8365BALMF27 is a cutting-edge micro-power undervoltage sensing circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide precise voltage monitoring, ensuring the optimal performance of electronic systems by preventing them from operating under insufficient power conditions.

Key Features

  • Voltage Threshold: The LM8365BALMF27 is programmed to detect a threshold voltage of 2.7V, making it suitable for low-voltage applications.
  • Low Current Consumption: With a quiescent current of typically 1.2 µA, this device is designed for battery-powered and energy-efficient applications.
  • Output Type: It features an active-low, open-drain output, which allows for easy interfacing with other logic components and systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions.
  • Delay Time: It includes a built-in delay circuit that prevents false triggering due to transient undervoltage conditions.
  • Package: The LM8365BALMF27 comes in a compact SOT-23 package, which is space-efficient and suitable for high-density circuit designs.

Applications

The LM8365BALMF27 is versatile and can be used in a variety of applications where voltage monitoring is critical. Some common applications include:

  • Portable Electronics
  • Battery Management Systems
  • Microprocessor/Microcontroller Systems
  • Power Supply Control
  • Automotive Systems
  • Medical Devices

Conclusion

With its precise undervoltage detection, low power consumption, and robust operating range, the LM8365BALMF27 from Texas Instruments is an ideal solution for designers looking to enhance system reliability and protect against the risks associated with low voltage operation. Its small footprint and ease of integration make it a go-to component for a wide array of electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess