EN
  • EN
  • DE

LM9036DT-5.0

Part No LM9036DT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 5V 50MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.40V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM9036
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1200892-LM9036DT-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9036DT-5.0 CAD Model

Description

The LM9036DT-5.0 is a highly efficient, precision voltage regulator designed and manufactured by Texas Instruments. This robust component is engineered to provide a stable 5.0V output voltage with superior regulation characteristics, making it an ideal choice for a wide range of electronic applications. The LM9036DT-5.0 is part of Texas Instruments' LM series, renowned for their reliability and performance.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in electronic circuits.
  • Dropout Voltage: Low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
  • Load Regulation: Excellent load regulation maintains a stable output voltage despite changes in the load current, ensuring reliable performance for connected devices.
  • Thermal Protection: Integrated thermal protection safeguards the device against excessive temperature rise, enhancing its longevity and reliability.
  • Package: The device comes in a robust, industry-standard TO-252 package that is suitable for through-hole mounting, providing ease of integration into a variety of circuit designs.

Applications

The LM9036DT-5.0 is versatile and can be used in multiple applications including:

  • Consumer Electronics: Powering sensitive microcontrollers and digital logic circuits in devices like smartphones, tablets, and gaming consoles.
  • Automotive Systems: Providing stable voltage in car entertainment, navigation systems, and advanced driver-assistance systems (ADAS).
  • Industrial Equipment: Ensuring reliable power for sensors, PLCs, and other critical industrial control components.
  • Telecommunications: Serving in power management roles within network hardware such as routers, switches, and base stations.

Quality and Support

As with all Texas Instruments products, the LM9036DT-5.0 is manufactured to the highest quality standards, ensuring robust performance and longevity. Technical support and comprehensive documentation are available, providing designers with the resources needed to implement the regulator effectively within their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5953 $55.8355
80+ $1.3090 $104.7200
120+ $1.2681 $152.1720
165+ $1.2272 $202.4880
215+ $1.1863 $255.0545
285+ $1.0636 $303.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess