EN
  • EN
  • DE

LM9036MM-5.0/NOPB

Part No LM9036MM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.40V @ 50mA
Output Current 50mA
Operating Supply Current 20μA ~ 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1200899-LM9036MM-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM9036
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM9036MM-5.0/NOPB CAD Model

Description

The LM9036MM-5.0/NOPB is a highly efficient, low-dropout voltage regulator designed by Texas Instruments. This precision device is tailored to maintain a constant 5.0V output voltage with an input range that typically spans from 5.5V to 12V, making it an ideal choice for a wide array of electronic applications where a stable voltage source is crucial.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy
  • Dropout Voltage: Low dropout performance for improved efficiency
  • Current Rating: Capable of supplying up to 250mA of load current
  • Package Type: Available in a space-saving 8-Pin VSSOP
  • Temperature Range: Operable over an industrial temperature range (-40°C to 125°C)
  • Regulation: Excellent load and line regulation characteristics
  • Protection Features: Includes overcurrent and thermal shutdown protection
  • Noise Performance: Low output noise, suitable for noise-sensitive applications
  • Market Compliance: RoHS compliant and Lead-Free (NOPB: No Lead (Pb))

Applications

The LM9036MM-5.0/NOPB is versatile and can be used in a variety of applications. It's particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Microcontroller power supplies
  • Low-power instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM9036MM-5.0/NOPB is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry. It is designed to provide a reliable power source for your circuits, backed by Texas Instruments' rigorous testing and quality control processes.

Ordering Information

For purchasing and detailed specifications, please refer to the Texas Instruments product page or authorized distributors. The product number LM9036MM-5.0/NOPB ensures that you are getting the genuine product with the specifications listed above.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5385 $51.1575
230+ $0.4419 $101.6370
355+ $0.4281 $151.9755
485+ $0.4143 $200.9355
625+ $0.4004 $250.2500
840+ $0.3590 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess