EN
  • EN
  • DE

LM9036MX-3.3/NOPB

Part No LM9036MX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.40V @ 50mA
Output Current 50mA
Operating Supply Current 20μA ~ 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1200901-LM9036MX-3.3/NOPB
Manufacturer Homepage www.ti.com
Family Name LM9036
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9036MX-3.3/NOPB CAD Model

Description

Product Overview: LM9036MX-3.3/NOPB

The LM9036MX-3.3/NOPB is a high-quality voltage regulator component manufactured by Texas Instruments, a leading company in the semiconductor industry. This product is designed to provide a fixed output voltage of 3.3V with precision, making it an ideal choice for various electronic applications that require a stable power supply.

Key Features

  • Output Voltage: The LM9036MX-3.3/NOPB provides a steady 3.3V output which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, ensuring minimal power loss and heat generation.
  • Current Limiting and Thermal Shutdown: The device includes built-in current limiting and thermal shutdown features to protect against over-current and overheating scenarios, enhancing the durability and safety of your application.
  • High Accuracy: The voltage regulator offers high accuracy in voltage regulation, which is crucial for sensitive electronic components that require precise voltage levels to function correctly.
  • Package Type: Supplied in an easy-to-solder SOT-23 package, the LM9036MX-3.3/NOPB is suitable for automated assembly processes and is also convenient for prototyping and small-scale production.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The LM9036MX-3.3/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for battery-powered devices, portable electronics, and low-power microcontrollers that require a reliable power management solution. Its robust design also makes it suitable for industrial applications where stability and reliability are of paramount importance.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM9036MX-3.3/NOPB is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring that your projects perform consistently and effectively over time.

Whether you're designing a new device or looking to upgrade an existing system, the LM9036MX-3.3/NOPB from Texas Instruments is a solid choice for your voltage regulation needs.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7914 $51.4410
155+ $0.6494 $100.6570
240+ $0.6291 $150.9840
330+ $0.6088 $200.9040
425+ $0.5885 $250.1125
570+ $0.5276 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess