EN
  • EN
  • DE

LM9076QBMAX-5.0/NOPB

Part No LM9076QBMAX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM9076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37292-1, -296-37292-1-ND, 296-37292-2, -LM9076QBMAX, -296-37292-1, -LM9076QBMAX-5.0/NOPB-ND, LM9076QBMAX-5.0/NOPB-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877574-LM9076QBMAX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9076QBMAX-5.0/NOPB CAD Model

Description

Product Overview: LM9076QBMAX-5.0/NOPB

The LM9076QBMAX-5.0/NOPB is a robust, low-dropout regulator designed by Texas Instruments, specifically engineered to provide a stable and reliable power supply. This component is part of the LM9076 series, which is known for its high efficiency and exceptional performance in a wide range of applications. The device is particularly suitable for automotive and industrial applications due to its operational stability across various conditions.

Key Features

  • Output Voltage: The LM9076QBMAX-5.0/NOPB provides a fixed output voltage of 5.0V, making it ideal for powering 5V logic and microcontroller circuits.
  • Current Capacity: It can deliver up to 150mA of continuous output current, ensuring sufficient power for small to medium-sized loads.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and the overall system from damage due to excessive heat.
  • Reverse Battery Protection: It offers protection against reverse battery installation, which is crucial for automotive environments where battery reversal can lead to circuit damage.
  • Wide Operating Temperature Range: The LM9076QBMAX-5.0/NOPB is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the LM9076QBMAX-5.0/NOPB makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Power management for microcontrollers
  • Industrial control systems
  • Battery-powered devices
  • Portable electronics

Quality and Reliability

As with all Texas Instruments products, the LM9076QBMAX-5.0/NOPB is manufactured to the highest quality standards. It comes in a robust 8-SOIC (0.154", 3.90mm Width) package, which is lead-free and adheres to the NOPB (No Lead (Pb)) standard, making it an environmentally friendly choice for modern electronic designs.

Whether you are developing automotive electronics, designing a power supply for an industrial control unit, or creating a battery management system, the LM9076QBMAX-5.0/NOPB from Texas Instruments provides the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0507 $50.5070
25+ $4.1441 $103.6025
38+ $4.0146 $152.5548
52+ $3.8851 $202.0252
67+ $3.7556 $251.6252
90+ $3.3671 $303.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess