EN
  • EN
  • DE

LM95231BIMM-1/NOPB

Part No LM95231BIMM-1/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 108560-LM95231BIMM-1/NOPB
Case / Package 8-VSSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 125°C
Testing Conditions 0°C to 85°C
Accuracy - Highest (Lowest) ±3°C
Features One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Resolution 9 b (Local), 12 b (Remote)
Supply Voltage - Operating 3 V to 3.6 V
Output Type SMBus
Sensing Temperature - Remote 0°C to 85°C
Sensing Temperature - Local 0°C to 85°C
Sensor Type Digital, Local/Remote
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Sensors, Transducers
Ultra Librarian 3D Model Ultra Librarian LM95231BIMM-1/NOPB CAD Model

Description

The is a high-performance, dual remote diode temperature sensor from Texas Instruments.

  • Temperature Range: Local -40°C to +127°C, Remote -64°C to +191°C
  • Accuracy: ±1°C for remote and ±1°C for local
  • Technology: TruTherm technology for accurate measurement of temperature in CPUs, GPUs, FPGAs, and other on-board hot spots
  • Supply Voltage Range: 3.0V to 3.6V
  • Package: 10-pin VSSOP
  • Compliance: RoHS compliant, lead-free, bromine and antimony free
  • Other Features: Programmable temperature conversion rate, shutdown mode for power saving, SMBus 2.0 and I2C compatible interface

You May Also Be Interested in

Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess