EN
  • EN
  • DE

LMC555CM/NOPB

Part No LMC555CM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 3MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage - Operating 1.5 V to 15 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1055124-LMC555CM/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC555CM/NOPB CAD Model

Description

LMC555CM/NOPB - Texas Instruments Timer IC

The LMC555CM/NOPB is a highly versatile timer IC from Texas Instruments, designed to offer the same functionality as the classic NE555 timer but with several significant enhancements. This device is a CMOS version of the industry-standard 555 series of timer integrated circuits, which makes it suitable for precision timing applications, pulse generation, sequential timing, and much more.

One of the key features of the LMC555CM/NOPB is its low power consumption. The CMOS technology allows for a significant reduction in power usage compared to its bipolar counterparts, making it an ideal choice for battery-powered and portable applications. This timer IC operates from a supply voltage ranging from 1.5V to 15V, providing flexibility in various power environments and ensuring compatibility with both digital and analog circuits.

The LMC555CM/NOPB is capable of producing accurate time delays and oscillations, with the timing being determined by external resistors and capacitors. The device offers a stable operation for both monostable and astable modes. In the monostable mode, it can produce accurate time delays from microseconds to hours, while in the astable mode, it is capable of output waveforms with a high duty cycle and frequency range.

Its robust design includes a high output drive capability, capable of sourcing or sinking up to 100mA. This makes it easy to drive other components like relays or high-current LEDs directly. Additionally, the output is fully compatible with CMOS, TTL, and MOS logic, ensuring that it can interface with a wide range of other digital ICs without needing additional buffering.

The LMC555CM/NOPB is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and suitable for compact PCB designs. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), adhering to environmental standards and regulations for electronic components.

Whether you're designing timing circuits for consumer electronics, creating pulse generators for communication systems, or implementing sequential control for industrial processes, the LMC555CM/NOPB from Texas Instruments is a reliable and efficient choice that combines the classic functionality of the 555 timer with modern enhancements for today's applications.

You May Also Be Interested in

Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
NEC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,850 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess