The LMC555CMM/NOPB is a highly versatile timer IC from Texas Instruments, designed as a CMOS version of the industry-standard 555 timer. This device is optimized for low power consumption and operates at a voltage range of 1.5V to 15V, making it suitable for battery-operated applications as well as sophisticated industrial designs.
Key Features
- Low Power Consumption: The LMC555CMM/NOPB is designed for energy efficiency, which is ideal for portable and battery-powered applications where power conservation is crucial.
- Wide Voltage Range: Operating with a voltage range from 1.5V up to 15V, this timer IC offers great flexibility in various power environments.
- High Frequency: Capable of producing accurate time delays and oscillation with frequencies up to 3 MHz, it is well-suited for a wide range of timing and pulse generation tasks.
- Temperature Stability: The device maintains reliable performance over a temperature range of -40°C to 85°C, ensuring consistent operation under varying environmental conditions.
- Precision Timing: With a timing accuracy of 0.1%, the LMC555CMM/NOPB provides precise control for critical timing applications.
- Adjustable Duty Cycle: Users can set the duty cycle from 50% up to 100%, offering a high degree of flexibility in pulse generation.
Applications
The LMC555CMM/NOPB is a highly adaptable component that can be used in a vast array of applications, including but not limited to:
- Timing circuits
- Pulse generation
- Precision timing
- Sequential timing
- Time delay generation
- Frequency division
Product Specifications
Parameter
Value
Package Type
8-Pin VSSOP
Operating Temperature
-40°C to 85°C
Timing Accuracy
0.1%
Supply Voltage Range
1.5V to 15V
Frequency
Up to 3 MHz
Overall, the LMC555CMM/NOPB from Texas Instruments is a robust, low-power, and highly flexible timer IC that can meet the demands of a wide range of electronic applications.