EN
  • EN
  • DE

LMC567CM

Part No LMC567CM
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Tone Decoder
Supply Voltage (V) 2V ~ 9V
Power (W) 500mW
Temperature Range - Operating -25°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Includes Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Family Part Number LMC567
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201117-LMC567CM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC567CM CAD Model

Description

The LMC567CM is a highly versatile and innovative tone decoder chip produced by the renowned electronics manufacturer, Texas Instruments. This integrated circuit is specifically designed for precision applications in a wide range of industries, from automotive to consumer electronics, and is a crucial component for engineers and designers who demand reliability and accuracy.

Key Features

  • Adjustable Bandwidth: The LMC567CM provides users with the ability to adjust the bandwidth for various decoding applications, ensuring precise signal processing and noise reduction.
  • Low Power Consumption: Designed for efficiency, this IC operates with minimal power requirements, making it ideal for portable and battery-powered devices.
  • Wide Operating Voltage: It offers a broad operating voltage range from 2V to 9V, accommodating a variety of power supplies and system configurations.
  • High Stability: With its built-in temperature compensation, the LMC567CM maintains consistent performance across different environmental conditions.
  • Logic-Compatible Output: The open-collector output of the LMC567CM is easily interfaced with other logic components, providing seamless integration into digital systems.

Applications

The versatility of the LMC567CM allows it to be used in a multitude of applications, including but not limited to:

  • Touch-tone decoding
  • Frequency monitoring and control
  • Wireless communication systems
  • Remote controls
  • Alarm systems

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the LMC567CM is no exception. Customers can expect robust support, including comprehensive datasheets, application notes, and technical assistance to ensure the successful implementation of the product in their projects.

Whether you're designing a sophisticated communication system or a simple remote control, the LMC567CM from Texas Instruments offers the performance, reliability, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2156 $54.7020
90+ $1.1387 $102.4830
140+ $1.1002 $154.0280
200+ $1.0233 $204.6600
255+ $0.9848 $251.1240
320+ $0.9464 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess