The LMC6036IMX/NOPB from Texas Instruments is a high-quality, precision dual operational amplifier that is designed to offer optimal performance in a wide variety of applications. This product is a CMOS dual operational amplifier that operates with a supply voltage ranging from 2.7V to 10V, making it suitable for battery-powered systems and other low-voltage applications.
- Key Features:
- Low Power Consumption: Consumes only 1mW of power per amplifier at 5V
- High Precision and Accuracy: Maximum offset voltage of 3mV and input bias current of 20pA
- Extended Temperature Range: -40°C to 125°C
- Highly Resistant to Electrostatic Discharge: Tolerance of 2000V human body model (HBM)
- Packaging: 8-pin SOIC package
- RoHS Compliant: Meets the environmental standards set by the Restriction of Hazardous Substances Directive