The LMC835N from Texas Instruments is a high-performance, digitally controlled stereo tone and volume circuit that optimizes audio system performance. This innovative product is designed for a wide range of applications, including home audio systems, car stereos, and professional audio equipment.
- Key Features:
- Programmable functionality: Features a serial interface that allows users to program the left and right channel volume, bass, and treble levels independently
- Dynamic range: 80 dB, ensuring high-quality audio output even at extreme volume levels
- Flexibility: Operates from a single 8V to 16V power supply or a split power supply
- Mute function: Can be activated via the serial interface, allowing for instant silence of the audio output
One of the standout features of the LMC835N is its programmable functionality. It features a serial interface that allows users to program the left and right channel volume, bass, and treble levels independently. This provides users with a high degree of control over their audio output, enabling them to tailor the sound to their specific needs and preferences.
The LMC835N also boasts an impressive dynamic range of 80 dB, ensuring high-quality audio output even at extreme volume levels. This makes it suitable for use in a variety of environments, from quiet home settings to noisy outdoor events.
In terms of power supply, the LMC835N operates from a single 8V to 16V power supply or a split power supply. This flexibility in power supply options makes it adaptable to a variety of situations and applications.
Additionally, the LMC835N incorporates a mute function that can be activated via the serial interface. This feature allows users to instantly silence the audio output without having to adjust the volume settings, which can be particularly useful in situations where immediate silence is required.