EN
  • EN
  • DE

LME49713HA

Part No LME49713HA
Manufacturer Texas Instruments
Description High Performance, High Fidelity Current Feedback Audio Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201317-LME49713HA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49713HA CAD Model

Description

Introducing the LME49713HA from Texas Instruments

The LME49713HA is a high-performance, high-fidelity audio operational amplifier designed by the renowned electronics manufacturer Texas Instruments. This op-amp is part of TI's exclusive line of audio-centric integrated circuits that are engineered to provide audiophiles and professional audio equipment designers with the ultimate sound experience.

Boasting an ultra-low distortion of 0.00003% and an impressive signal-to-noise ratio, the LME49713HA ensures crystal-clear audio reproduction that is as close to the original recording as possible. Its high slew rate and wide bandwidth cater to a dynamic and responsive audio output, making it ideal for high-end audio applications such as studio equipment, high-quality amplifiers, and audiophile-grade preamps.

Key Features:

  • Ultra-Low Total Harmonic Distortion (THD): 0.00003%
  • Exceptional Signal-to-Noise Ratio (SNR)
  • High Slew Rate for superior dynamic response
  • Wide Bandwidth to accommodate a broad range of audio frequencies
  • High Output Drive Capability
  • Stable with capacitive loads

The LME49713HA is housed in a high-quality metal can package, ensuring not only superior electrical performance but also robust physical protection. This packaging is conducive to minimizing signal interference and providing excellent thermal performance, which is crucial for maintaining stability and longevity in demanding audio applications.

Engineers and designers can rely on the LME49713HA for its ease of integration into existing audio circuits, as well as for its scalability in more complex audio system designs. Whether you're designing a home theater system, professional mixing console, or a high-fidelity headphone amplifier, the LME49713HA delivers the pristine audio quality and reliability that Texas Instruments is known for.

With the LME49713HA, Texas Instruments continues to set the standard for audio performance, offering a solution that meets the critical demands of the audio industry and ensures an exceptional listening experience for audiophiles and music enthusiasts alike.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess