EN
  • EN
  • DE

LME49721MAX

Part No LME49721MAX
Manufacturer Texas Instruments
Description LME49721 High-Performance, High-Fidelity Rail-to-Rail Input/Output Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201322-LME49721MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LME49721MAX CAD Model

Description

Introducing the LME49721MAX Audio Operational Amplifier from Texas Instruments

The LME49721MAX from Texas Instruments is a high-performance, audio operational amplifier designed for audiophiles and professional audio equipment manufacturers who demand the highest quality sound reproduction. This op-amp offers an unparalleled combination of audio performance specifications that make it ideal for a wide range of applications, including high-fidelity preamplifiers, active filters, and line drivers.

Key Features:

  • Ultra-Low Distortion: The LME49721MAX boasts an extremely low total harmonic distortion (THD) of 0.00003%, ensuring crystal-clear audio output that faithfully reproduces the original recording.
  • High Slew Rate: With a high slew rate of 20V/µs, this op-amp can handle rapid changes in input signals without distortion, preserving the nuances of the audio signal.
  • Wide Bandwidth: The device features a wide bandwidth of 55MHz when operating at a gain of +10, which allows it to accurately amplify a broad range of frequencies.
  • Low Noise: The LME49721MAX has an optimized noise performance with an equivalent input noise density of just 2.7nV/√Hz at 1kHz, making it suitable for high-fidelity audio systems where background noise must be minimized.

Applications:

The versatility of the LME49721MAX allows it to be used in a variety of high-end audio applications, including:

  • Professional Audio Equipment
  • High-Quality Headphone Amplifiers
  • Studio Monitors
  • Audiophile Grade Integrated Amplifiers
  • High-Fidelity Active Crossovers

Technical Specifications:

Encased in an 8-pin SOIC package, the LME49721MAX is designed for easy integration into your existing audio circuits. It operates over a supply voltage range of ±2.5V to ±17V, giving designers the flexibility to use it in various power environments. Additionally, it features a low input bias current and a high open-loop gain, which contribute to its superior audio performance.

Conclusion:

For those who refuse to compromise on audio quality, the LME49721MAX audio operational amplifier from Texas Instruments represents the pinnacle of audio op-amp design. Its meticulous engineering ensures that it delivers nothing but the purest, most accurate audio amplification possible, making it an essential component in any high-end audio system.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,270 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess