EN
  • EN
  • DE
  • IT

LME49860MA/NOPB

Part No LME49860MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LME49860 44V Dual High Performance, High Fidelity Audio Operational Amplifier | IC AUDIO 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Audio
Slew Rate 20V/μs
Gain Bandwidth Product 55MHz
Current - Input Bias 10nA
Voltage - Input Offset 140μV
Supply Current 10.5mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 5V ~ 44V, ±2.5V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LME49860
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201334-LME49860MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49860MA/NOPB CAD Model

Description

Product Overview: LME49860MA/NOPB

The LME49860MA/NOPB from Texas Instruments is a high-fidelity audio operational amplifier designed for audiophiles and professional audio applications. This premium op-amp delivers superior audio quality through its low distortion, low noise, and high slew rate, which makes it an ideal choice for a wide range of audio equipment, including preamplifiers, active filters, and headphone amplifiers.

Key Features

  • Exceptional Sound Quality: With a total harmonic distortion plus noise (THD+N) of 0.00003% and a signal-to-noise ratio of 117dB, the LME49860MA/NOPB ensures a clear, precise, and natural sound reproduction.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of ±2.5V to ±17V, accommodating a variety of audio systems and configurations.
  • High Slew Rate: A high slew rate of 20V/µs allows the op-amp to handle rapid changes in input signals without distortion, preserving the integrity of the audio signal.
  • Low Noise Performance: With an ultra-low noise density of 2.7nV/√Hz at 1kHz, the LME49860MA/NOPB minimizes background noise and hiss, ensuring a clean audio output.

Advantages

The LME49860MA/NOPB offers several advantages for high-end audio applications. Its superior linearity improves sound quality across the entire audio spectrum, while its robust output drive capability can handle a wide range of headphone impedances. Additionally, the op-amp's excellent voltage noise and current noise performance make it a top choice for sensitive audio circuits where maintaining signal purity is paramount.

Applications

Suitable for professional audio equipment, the LME49860MA/NOPB can be used in:

  • High-quality audio preamplifiers
  • Studio mixing consoles
  • High-end music players and DACs
  • Active filters and crossovers
  • Headphone amplifiers

With its outstanding audio performance characteristics, the LME49860MA/NOPB by Texas Instruments stands out as a top-tier component for any audio system demanding the highest quality sound.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3646 $51.5522
17+ $6.0427 $102.7259
26+ $5.8539 $152.2014
36+ $5.6650 $203.9400
46+ $5.4762 $251.9052
62+ $4.9097 $304.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess