EN
  • EN
  • DE
  • IT

LMH0001SQ/NOPB

Part No LMH0001SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description SMPTE 259M / 344M Serial Digital Cable Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1201346-LMH0001SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0001
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0001SQ/NOPB CAD Model

Description

The LMH0001SQ/NOPB is a high-performance Serial Digital Interface (SDI) Cable Driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is engineered to facilitate the transmission of digital video signals over coaxial cables, typically used in professional video and broadcasting applications. With its robust design, the LMH0001SQ/NOPB ensures the reliable transmission of high-definition video signals in accordance with SMPTE 259M, SMPTE 344M, SMPTE 292M, and SMPTE 424M standards.

Key Features

  • High Data Rates: Supports data rates up to 3 Gbps, making it suitable for SD-SDI, HD-SDI, and 3G-SDI video formats.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for reducing system power requirements and heat generation.
  • Adjustable Output Amplitude: The output signal amplitude can be adjusted via an external voltage, providing flexibility in signal management.
  • Integrated Cable Driver: The built-in cable driver ensures a clean, stable signal over long cable runs, which is essential for maintaining signal integrity in professional video environments.
  • Power-Down Feature: Includes a power-down feature that reduces power consumption when the device is not in active use.

Applications

The LMH0001SQ/NOPB is ideal for a wide range of applications within the video and broadcasting industry, including:

  • Video routers and switchers
  • Distribution amplifiers
  • Professional video cameras
  • Video editing and post-production equipment
  • Digital signage

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0001SQ/NOPB is no exception. It is offered in a surface-mount, 16-pin WQFN package and is characterized for operation from -40°C to +85°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Ordering Information

When ordering the LMH0001SQ/NOPB, customers can expect a product that meets the rigorous standards of Texas Instruments and the industry as a whole. For more information or to place an order, customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
TDA19988HDTRANSMITTULTLPOWER
Need more? Email Us
NXP / Nexperia
TDA19HDTransmittUltLPower
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRVR/EQ 32QFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 1 DRIVER
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO TRANSMITTER 76CSPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6579 $57.9474
13+ $7.9245 $103.0185
20+ $7.6768 $153.5360
27+ $7.4292 $200.5884
35+ $7.1816 $251.3560
47+ $6.4386 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess