EN
  • EN
  • DE

LMH0002MA/NOPB

Part No LMH0002MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SERIAL DRIVER 8SOIC / Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH0002
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 186482-LMH0002MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0002MA/NOPB CAD Model

Description

The LMH0002MA/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to support SMPTE 424M, SMPTE 292M, and SMPTE 259M serial digital interface standards, making it an essential component for a variety of high-definition video and broadcast applications. It is a single-channel equalizer that is specifically engineered to equalize data transmitted over coaxial cable. It offers an extensive equalization range of up to 100 meters for 3G signals, up to 140 meters for HD signals, and up to 400 meters for SD signals, depending on the type of cable used. This ensures that high-quality signals are maintained over long distances, making it an ideal choice for professional video and broadcast applications. One of the key features of the LMH0002MA/NOPB is its adaptive equalization capability. This feature allows the equalizer to adjust its response dynamically to compensate for changes in cable length, signal strength, and frequency, ensuring optimal performance under varying conditions. The equalizer also includes a cable length indicator, which provides a convenient way to monitor the length of the cable and adjust the equalization settings accordingly.

The LMH0002MA/NOPB is designed for easy integration into existing systems. It is housed in an ultra-small, 16-pin WQFN package, which saves valuable board space and simplifies the design process. The equalizer operates from a single 3.3V supply and consumes low power, making it a cost-effective and energy-efficient solution. In terms of reliability, the LMH0002MA/NOPB is built to Texas Instruments' high standards for quality and performance. It features a robust design that can withstand harsh operating conditions, ensuring long-lasting performance and reliability.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1714 $55.5426
20+ $5.0637 $101.2740
31+ $4.9054 $152.0674
43+ $4.7472 $204.1296
55+ $4.5890 $252.3950
73+ $4.1142 $300.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,834 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess