EN
  • EN
  • DE
  • IT

LMH0026MHX/NOPB

Part No LMH0026MHX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER SDI HD/SD 20-TSSOP / SD SDI Reclocker 330mW Serial Interface 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Reclocker
Applications Digital Video
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 779436-LMH0026MHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0026
Introduction Date March 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH0026MHX/NOPB CAD Model

Description

The LMH0026MHX/NOPB is a high-performance SDI cable equalizer designed by Texas Instruments to facilitate the transmission of digital video signals over coaxial cable. This advanced component is an essential solution for the broadcast video industry, where maintaining signal integrity over long distances is a critical requirement.

Key Features

  • SDI Support: The LMH0026MHX/NOPB supports SMPTE 259M, SMPTE 344M, and DVB-ASI standards, making it versatile for various digital video applications.
  • Equalization Range: It boasts an impressive equalization range, capable of driving SDI signals over 400 meters of coaxial cable, ensuring reliable transmission over extended distances.
  • Low Power Consumption: The device operates with a low power consumption, minimizing thermal issues and allowing for a more compact system design.
  • Automatic Rate Detection: With its automatic rate detection feature, the LMH0026MHX/NOPB can adapt to various data rates without the need for external rate control, simplifying the design and reducing system complexity.
  • Output Driver: The integrated output driver provides two selectable slew rates to accommodate both SMPTE 259M and SMPTE 344M standards.

Applications

  • Professional Video Cameras
  • Video Switchers
  • Digital Video Routers and Distribution Amplifiers
  • Video Editing and Post-Production Equipment

Product Specifications

Parameter Value Package Type 16-PowerWQFN Operating Temperature -40°C to 85°C Supply Voltage 3.3V

The LMH0026MHX/NOPB is offered in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design ensures high reliability and performance, making it an ideal choice for professionals seeking to enhance their video signal transmission systems.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO/VIDEO AMPLIFIER / Video Amplifier IC I2C 24-DIP Package
Lowest to $0.3893
Maxim Integrated
PC BOARD EQUALIZER
Need more? Email Us
Gennum
CONSUMER CIRCUIT, BIPOLAR
Lowest to $44.1441
Nisshinbo Micro Devices Inc.
IC VIDEO RF MOD 16DMP / Video Modulator IC 16-DMP Package
Need more? Email Us
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $2.0931
Harris Corporation
NTSC/PAL VIDEO ENCODER
Lowest to $104.8126
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $6.0515
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Need more? Email Us
Skyworks Solutions Inc.
IC VIDEO TUNER 32QFN / Video Tuner IC GPIO NTSC, PAL, SECAM 32-QFN (5x5) Package
Lowest to $8.7587

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8641 $71.7282
4+ $29.4270 $117.7080
6+ $28.5074 $171.0444
9+ $27.5878 $248.2902
11+ $26.6682 $293.3502
15+ $23.9094 $358.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess