EN
  • EN
  • DE

MAX3785UTT+T

Part No MAX3785UTT+T
Manufacturer Maxim Integrated
Catalog RF Filters
Description 6.25GBPS, 1.8V PC BOARD EQUALIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Frequency 50kHz
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.031" (0.80mm)
Base Product Number MAX3785
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 703402-MAX3785UTT+T
Ultra Librarian 3D Model Ultra Librarian MAX3785UTT+T CAD Model

Description

Maxim Integrated MAX3785UTT+T Product Overview

The MAX3785UTT+T from Maxim Integrated is a high-performance, small-footprint, and low-power transimpedance amplifier (TIA) designed for optical receiver applications. This device is optimized for use in fiber optic networks and is well-suited for a range of data communication and telecommunication applications, including gigabit Ethernet, fiber channel, and other high-speed data links.

Key Features

  • High Bandwidth: The MAX3785UTT+T offers a high bandwidth, making it suitable for high-speed signal processing in optical communication systems.
  • Low Noise: It features low input-referred noise, which ensures a clean signal amplification, critical for maintaining signal integrity in communication systems.
  • Adjustable Gain: The gain of the TIA can be adjusted via external components, allowing for flexibility and optimization according to specific system requirements.
  • Single 3.3V Supply: The device operates from a single 3.3V power supply, simplifying power management in compact systems.
  • Compact Package: Housed in a small, 6-pin SOT-23 package, the MAX3785UTT+T saves valuable board space in densely packed electronic assemblies.

Applications

  • Datacom and Telecom Optical Receivers
  • Fiber Optic Transceivers
  • Gigabit Ethernet and Fiber Channel Systems
  • SONET/SDH Receivers

The MAX3785UTT+T is designed with Maxim Integrated's expertise in high-speed analog technology, ensuring reliable performance in demanding environments. Its low-power consumption makes it an ideal choice for portable and power-sensitive applications. The integration of this TIA into your design will provide a robust solution for converting optical signals to electrical signals with high fidelity, enabling efficient data transmission over optical fibers.

Overall, the MAX3785UTT+T transimpedance amplifier is a testament to Maxim Integrated's commitment to providing cutting-edge solutions for the rapidly evolving optical communication market. Whether for upgrading existing systems or developing new ones, this TIA stands out as a top-tier component for developers looking to enhance the performance and reliability of their optical networks.

You May Also Be Interested in

TDK Corporation
Lowest to $2.0571
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.2765
TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.2115
TDK Corporation
FILTER HIGHPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
Lowest to $0.2610
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Lowest to $0.8557

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess