EN
  • EN
  • DE

LMH0036SQ/NOPB

Part No LMH0036SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER SD SDI 3.3V 48WQFN / Reclocker -40°C to 85°C 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779437-LMH0036SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0036
Introduction Date March 31, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH0036SQ/NOPB CAD Model

Description

Product Overview: LMH0036SQ/NOPB

The LMH0036SQ/NOPB is a high-performance HD/SD SDI Reclocker manufactured by Texas Instruments. This advanced integrated circuit is designed to support the needs of broadcast video applications, ensuring signal integrity and stability across long cable runs and complex video routing environments.

Key Features

  • Signal Conditioning: The LMH0036SQ/NOPB reclocks and conditions SDI signals, supporting both high-definition (HD) and standard-definition (SD) video formats.
  • Compatibility: It is compatible with SMPTE 292M, SMPTE 259M, SMPTE 344M, and DVB-ASI standards, offering versatility for various video applications.
  • Automatic Rate Detection: The device automatically detects the input data rate, which simplifies system design and enhances usability.
  • Low Power Consumption: Designed for power efficiency, the LMH0036SQ/NOPB operates with low power consumption, making it suitable for power-sensitive applications.
  • Cable Driver Integration: The integrated cable driver allows for direct connection to coaxial cable, reducing the need for additional components.
  • Lock Detection: It features lock detection capability, which provides a status output indicating the presence of a valid input signal.

Applications

  • Broadcast video routers and switchers
  • Professional video cameras and recorders
  • Video editing and post-production equipment
  • Digital signage and video distribution networks

Package and Quality

The LMH0036SQ/NOPB is offered in a compact 48-pin LLP package, which allows for a small footprint on PCBs. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for critical video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess