EN
  • EN
  • DE

LMH0056SQ/NOPB

Part No LMH0056SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 48WQFN / HD/SD SDI Reclocker with 4:1 Input Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Reclocker
Applications SDTV/HDTV
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Part Number Series LMH0056
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807698-LMH0056SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0056SQ/NOPB CAD Model

Description

Product Overview: LMH0056SQ/NOPB

The LMH0056SQ/NOPB is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments. This advanced component is specifically engineered to equalize data transmitted over cable, enhancing the overall signal integrity and extending the reach of digital signals. The LMH0056SQ/NOPB is particularly suitable for professional video applications, where maintaining signal quality over long cable runs is crucial.

Key Features

  • SDI Support: The device supports a wide range of serial digital interface (SDI) standards, including SMPTE 259M, SMPTE 344M, SMPTE 292M, and SMPTE 424M. This makes it a versatile choice for various video formats and resolutions.
  • High Equalization Range: It offers an exceptional equalization range, capable of handling up to 150 meters of cable for SD signals and up to 150 meters for HD signals, depending on the cable type and quality.
  • Automatic Adaptation: The LMH0056SQ/NOPB automatically adapts to the input signal data rate, simplifying system design and ensuring optimal performance without the need for manual adjustments.
  • Low Power Consumption: With its low power consumption, the device is an energy-efficient solution that contributes to reducing the overall power requirements of the system.
  • Surface-Mount Package: The component is available in a compact 16-pin WQFN surface-mount package, which is ideal for space-constrained applications.

Applications

The LMH0056SQ/NOPB is widely used in professional video equipment, including:

  • Video switchers
  • Distribution amplifiers
  • Video routers
  • Cable extenders
  • Video editing and post-production equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LMH0056SQ/NOPB is no exception. It is designed to meet the rigorous demands of the professional video industry, ensuring stable performance and longevity. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9799 $89.9598
3+ $36.9066 $110.7198
5+ $35.7532 $178.7660
6+ $34.5999 $207.5994
8+ $33.4466 $267.5728
11+ $29.9866 $329.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess