EN
  • EN
  • DE

LMH0344GR/NOPB

Part No LMH0344GR/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ADAPT CBL EQUALIZER 25CSBGA / HD/SD SDI Adaptive Cable Equalizer Serial Interface 25-Pin uArray T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Data Transport
Interface Serial
Operating Supply Voltage 3.135 V ~ 3.465 V
Package 25-TFBGA, CSPBGA
Manufacturer Package 25-CSBGA (3x3)
Mounting SMD
Win Source Part Number 779442-LMH0344GR/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH0344
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0344GR/NOPB CAD Model

Description

Product Overview: LMH0344GR/NOPB

The LMH0344GR/NOPB is a high-performance adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. Ideal for professional video applications, this device is capable of equalizing data transmitted over 75Ω coaxial cables, facilitating the transfer of HD video for broadcasting, video conferencing, and security surveillance systems.

Key Features:

  • HD/SD SDI Support: The LMH0344GR/NOPB supports a wide range of video formats, including SD-SDI, HD-SDI, and 3G-SDI, making it versatile for various high-definition applications.
  • Adaptive Equalization: With its advanced adaptive equalization technology, the device can compensate for losses incurred over long cable runs, ensuring signal integrity and quality.
  • Extended Reach: Users can expect to achieve cable lengths up to 140m for HD signals and up to 400m for SD signals, significantly enhancing connectivity options.
  • Low Power Consumption: The device is engineered for energy efficiency, with a typical power consumption of only 97 mW, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact 16-pin LLP package, the LMH0344GR/NOPB saves valuable board space and is conducive to miniaturized system designs.

Applications:

  • Digital Video Broadcasting Equipment
  • Video Switches and Routers
  • Video Editing/Production Systems
  • Security Surveillance Systems
  • High-Definition Video Transmission Systems

The LMH0344GR/NOPB by Texas Instruments represents a robust solution for professionals seeking to maintain high-quality video signals over extended distances. With its adaptive equalization and support for multiple video standards, this product is a key component in the infrastructure of modern video systems.

Additional Information:

For further details, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website. There, they can also find information on purchasing options, reference designs, and technical support for the LMH0344GR/NOPB adaptive cable equalizer.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9915 $59.9745
7+ $16.4033 $114.8231
10+ $15.8907 $158.9070
14+ $15.3781 $215.2934
17+ $14.8655 $252.7135
23+ $13.3277 $306.5371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess