EN
  • EN
  • DE

LMH0346SQX/NOPB

Part No LMH0346SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER HD/SD SDI 24WQFN / HD/SD SDI Reclocker 370mW Serial Interface 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x5)
Win Source Part Number 779444-LMH0346SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0346
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMH0346SQX/NOPB CAD Model

Description

Product Overview: LMH0346SQX/NOPB

The LMH0346SQX/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of digital video signals over coaxial cable. This advanced integrated circuit is part of TI's broad portfolio of signal conditioning solutions and is specifically engineered to support Serial Digital Interface (SDI) signals used in professional video and broadcast applications.

Key Features

  • SDI Support: The LMH0346SQX/NOPB is compatible with a range of SDI standards, including 3G-SDI, HD-SDI, and SD-SDI, making it a versatile choice for various video formats.
  • Automatic Equalization: With its built-in adaptive equalization capability, the device can compensate for cable loss, allowing for the transmission of 3G-SDI signals up to 120 meters and HD-SDI signals up to 200 meters over coaxial cable.
  • Low Power Consumption: Designed with energy efficiency in mind, the LMH0346SQX/NOPB consumes minimal power, which is crucial for reducing heat and increasing reliability in video equipment.
  • Integrated Reclocker: The device also features an integrated reclocker that reduces jitter and cleans up the received signal, ensuring high-quality video transmission.
  • Robust Operation: It operates over an extended temperature range and is housed in a compact 16-pin WQFN package, making it suitable for space-constrained applications.

Applications

The LMH0346SQX/NOPB is ideal for a variety of applications within the broadcast and professional video industry. It is commonly used in:

  • Video routers and switchers
  • Video distribution amplifiers
  • Video cameras and digital recorders
  • Studio-to-studio links
  • Post-production and editing equipment

With its robust design and advanced features, the LMH0346SQX/NOPB from Texas Instruments provides a reliable solution for maintaining signal integrity over long cable runs, ensuring that video professionals can deliver high-quality content in a range of demanding environments.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess