EN
  • EN
  • DE

ADG509FBRWZ

Part No ADG509FBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-Channel/4-Channel Fault-Protected Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Operating Supply Voltage 15V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 3pF, 12pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1140284-ADG509FBRWZ
Manufacturer Homepage www.analog.com
Family Name ADG509F
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG509FBRWZ CAD Model

Description

ADG509FBRWZ - Precision CMOS Analog Multiplexer by Analog Devices Inc.

The ADG509FBRWZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., designed to deliver precision signal management in a variety of applications. This component is part of the robust ADG509 series, renowned for its reliability and versatility, making it an ideal choice for designers looking to manage multiple analog signals in their circuit designs.

Key Features:

  • Single 8-Channel Multiplexer: The ADG509FBRWZ offers a single 8-channel configuration, which allows for a single-ended input to be connected to eight different output lines, one at a time.
  • Low On Resistance: With a low on resistance (RON) typically around 35 ohms, this device ensures minimal signal attenuation and distortion, providing a high fidelity path for analog signals.
  • Low Crosstalk and Off Isolation: The device is engineered to minimize crosstalk and off isolation, ensuring that signals are cleanly and accurately routed without interference from one channel to another.
  • Single/Dual Supply Operation: It can be operated from a single +5 V to +30 V supply or a dual ±5 V to ±15 V supply, offering flexibility in various supply environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, preserving signal integrity and preventing damage to sensitive components.
  • Extended Temperature Range: The ADG509FBRWZ is operational over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a compact 20-lead wide body SOIC package, which is space-saving and suitable for high-density mounting.

Applications:

The ADG509FBRWZ is widely used in a variety of applications that require precise and efficient analog signal routing, such as:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching

With its precise performance and robust design, the ADG509FBRWZ from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and versatile multiplexer solution. Its combination of low on resistance, low crosstalk, and wide operating temperature range make it a go-to component for complex electronic systems where signal integrity cannot be compromised.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1246 $90.2492
3+ $37.0253 $111.0759
5+ $35.8683 $179.3415
6+ $34.7113 $208.2678
8+ $33.5542 $268.4336
10+ $30.0831 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess