EN
  • EN
  • DE

LMH0356SQE-40/NOPB

Part No LMH0356SQE-40/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER SDI HD/SD 40WQFN / Reclocker -40°C to 85°C 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Reclocker
Applications SDTV/HDTV
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779446-LMH0356SQE-40/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0356
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0356SQE-40/NOPB CAD Model

Description

Product Overview: LMH0356SQE-40/NOPB

The LMH0356SQE-40/NOPB is a state-of-the-art high-definition video cable driver from Texas Instruments, designed to meet the rigorous demands of broadcasting and video production environments. This advanced integrated circuit is capable of driving serial digital video data through 75Ω coaxial cables, ensuring high-quality signal integrity over extended distances.

Key Features

  • High Data Rates: Supports SMPTE 292M, SMPTE 344M, and SMPTE 259M, allowing for data rates of 270 Mbps to 2.97 Gbps, making it suitable for SD, HD, and 3G-SDI video formats.
  • Adaptive Cable Equalizer: Integrated adaptive cable equalizer compensates for signal loss over long cable runs, preserving signal quality and reducing errors.
  • Low Power Consumption: Designed for efficiency, the LMH0356SQE-40/NOPB operates with low power consumption, making it ideal for energy-sensitive applications.
  • Robust Output Driver: Features a robust output driver that can drive up to 400m of Belden 1694A at 1.485 Gbps, ensuring reliable performance even under challenging conditions.
  • Programmable Slew Rate: The slew rate is programmable to optimize performance for various cable lengths and conditions.
  • Output Muting: Provides output muting control via an SMBus or hardware pin, allowing for flexibility in system design and operation.

Applications

The LMH0356SQE-40/NOPB is ideal for a range of professional video applications, including:

  • Video routers and switchers
  • Distribution amplifiers
  • Video editing and production equipment
  • Studio to transmitter links
  • Video test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMH0356SQE-40/NOPB is no exception. This product is available in a surface-mount package that is RoHS compliant and lead-free, ensuring it meets current environmental standards and regulations. With Texas Instruments' reputation for reliability, you can trust this video cable driver to perform consistently in the most demanding situations.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess