EN
  • EN
  • DE

LMH0397RTVR

Part No LMH0397RTVR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMH0397
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52657-6, LMH0397RTVR-ND, 296-52657-2, 296-52657-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923351-LMH0397RTVR
Ultra Librarian 3D Model Ultra Librarian LMH0397RTVR CAD Model

Description

The LMH0397RTVR from Texas Instruments is a high-performance, adaptive cable equalizer designed to support Serial Digital Interface (SDI) video signals. It is an essential component for broadcast video systems, and it is engineered to enable the transmission of high-quality video signals over long distances using coaxial cables. This product is suitable for a variety of applications including professional video cameras, video switchers, and distribution amplifiers.

Key Features

  • SDI Support: The LMH0397RTVR is compatible with a range of SDI standards, including 3G-SDI, HD-SDI, and SD-SDI, making it a versatile solution for different video formats.
  • Extended Reach: With its advanced equalization capabilities, the device can compensate for signal loss in long cable runs, supporting up to 150 meters at 3G-SDI, 200 meters at HD-SDI, and up to 400 meters at SD-SDI.
  • Low Power Consumption: This equalizer is designed for power efficiency, which is critical for reducing heat and increasing reliability in broadcast equipment.
  • Integrated Cable Driver: The LMH0397RTVR includes an integrated cable driver with programmable output swing and pre-emphasis, providing a complete signal conditioning solution.
  • Automatic Cable Equalization: The device automatically adjusts the level of equalization needed based on the length and condition of the cable, simplifying installation and setup.
  • Small Form Factor: Packaged in a small 16-pin WQFN, the LMH0397RTVR saves valuable board space and is ideal for compact designs.

Applications

The LMH0397RTVR is used in a variety of professional video applications, including:

  • Video production and broadcasting
  • Video routers and switchers
  • Video distribution amplifiers
  • Video editing and post-production equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LMH0397RTVR is no exception. It is built to meet the rigorous demands of the broadcast industry, ensuring stable performance and longevity even in challenging environments.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess