EN
  • EN
  • DE

LMH1297RTVT

Part No LMH1297RTVT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 32WQFN / Video Reclocker IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Reclocker
Applications Professional Video
Standards AES10, DVB-ASI, SMPTE
Control Interface Serial, SPI
Voltage - Supply 2.375V ~ 2.625V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMH1297
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779451-LMH1297RTVT
Ultra Librarian 3D Model Ultra Librarian LMH1297RTVT CAD Model

Description

The LMH1297RTVT from Texas Instruments is a high-performance adaptive cable equalizer designed to facilitate the transmission and reception of high-definition video signals. This advanced integrated circuit is specifically engineered for professional video applications, making it an ideal choice for broadcast studios, video conferencing systems, and high-end surveillance setups.

Key Features

  • Adaptive Equalization: The LMH1297RTVT boasts adaptive equalization technology, which enables it to compensate for cable losses and automatically adjust to varying cable lengths, ensuring optimal signal integrity over long distances.
  • Wide Data Rate Range: This product supports a wide range of data rates from 270 Mbps to 12 Gbps, making it versatile enough to handle various video formats, including SD-SDI, HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI.
  • Integrated Reclocker: The inclusion of an integrated reclocker helps to reduce jitter and improve signal quality, thereby enhancing the overall video performance.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH1297RTVT minimizes power consumption, which is critical for reducing heat and improving reliability in densely packed equipment racks.
  • Robust ESD Protection: The device features integrated electrostatic discharge (ESD) protection, safeguarding it against the harmful effects of static electricity and enhancing its durability.

Applications

  • Professional Video Broadcasting
  • Video Conferencing Systems
  • High-End Surveillance Systems
  • Video Editing and Post-Production Equipment
  • Digital Signage and Large Display Walls

Technical Specifications

The LMH1297RTVT operates over a temperature range of -40°C to 85°C and is available in a compact 48-pin WQFN package. It requires a single 3.3V power supply for operation and features an I2C interface for advanced configuration and monitoring capabilities.

With its robust feature set and high-speed capabilities, the LMH1297RTVT from Texas Instruments represents a state-of-the-art solution for maintaining signal fidelity in professional video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7551 $56.7551
3+ $46.5683 $139.7049
4+ $45.1131 $180.4524
5+ $43.6578 $218.2890
6+ $42.2026 $253.2156
8+ $37.8368 $302.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess