EN
  • EN
  • DE

LMH1981MT/NOPB

Part No LMH1981MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Multi-Format Video Sync Separator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Video Sync
Applications SDTV/HDTV
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1201421-LMH1981MT/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH1981
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH1981MT/NOPB CAD Model

Description

The LMH1981MT/NOPB is a highly sophisticated, multi-format video sync separator produced by Texas Instruments. This advanced integrated circuit is designed to extract timing information from standard-definition (SD), high-definition (HD), and 3 gigabit (3G) video signals. The versatility of the LMH1981MT/NOPB makes it an ideal component for broadcast video applications, video editing equipment, and any system that requires reliable video sync separation.

Key Features

  • Multi-Format Support: The device is capable of handling a wide range of video formats, including NTSC, PAL, 480p, 720p, 1080i, and 1080p, at various frame rates, ensuring compatibility with most video sources.
  • Automatic Format Detection: The LMH1981MT/NOPB automatically detects the input video format, simplifying the design process and reducing the need for manual configuration.
  • Low Power Consumption: This sync separator is designed for power efficiency, which is critical for portable and battery-operated devices.
  • Robust Timing Outputs: It provides a comprehensive set of timing outputs, including composite sync, horizontal and vertical syncs, and all necessary clock signals for digitizing video streams.

Applications

The LMH1981MT/NOPB is used in a variety of applications that require accurate video sync separation, such as:

  • Professional Video Switchers
  • Video Capture Cards
  • Broadcast Test Equipment
  • Video Signal Conversion and Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH1981MT/NOPB is no exception. This product is available in a compact 10-pin MSOP package and is characterized for operation from -40°C to +85°C, ensuring reliability in a wide range of environments. The LMH1981MT/NOPB is also lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Ordering Information

The part number LMH1981MT/NOPB signifies that the device is provided in a tape and reel packaging option, which is ideal for automated manufacturing processes. For more information or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9553 $63.8212
8+ $13.0915 $104.7320
12+ $12.6824 $152.1888
17+ $12.2733 $208.6461
22+ $11.8642 $261.0124
29+ $10.6369 $308.4701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess