EN
  • EN
  • DE

LMH2100TM/NOPB

Part No LMH2100TM/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description 50-MHz to 4-GHz 40-dB Logarithmic Power Detector for CDMA and WCDMA | IC RF DETECT 50MHZ-4GHZ 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Frequency 50MHz ~ 4GHz
RF Type Cellular, W-CDMA, CDMA, GSM, UMTS
Input Range -45dBm ~ -5dBm
Accuracy ±0.5dB
Supply Voltage (V) 2.7V ~ 3.3V
Supply Current 9.2mA
Manufacturer Package 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201427-LMH2100TM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH2100TM/NOPB CAD Model

Description

The LMH2100TM/NOPB is a high-performance, low-power RF power detector from Texas Instruments. It is designed to provide precise power measurement of RF signals in various applications, such as cellular phones, wireless data cards, and RF power amplifier systems. The device is capable of detecting power levels from -30 dBm to +10 dBm with an impressive frequency range of 50 MHz to 6 GHz, which makes it extremely versatile for a wide range of RF applications.

Key Features

  • Wide Frequency Range: The LMH2100TM/NOPB operates over a broad frequency range from 50 MHz to 6 GHz, accommodating a variety of RF bands and applications.
  • High Accuracy: This power detector provides a highly accurate power measurement with a typical error of less than ±1 dB, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed for battery-powered devices, the LMH2100TM/NOPB is optimized for low power consumption, which prolongs battery life in portable applications.
  • Linear-in-dB Output: The device provides a linear-in-dB output that relates to the RF input power, simplifying the design of RF power monitoring systems.
  • Temperature Compensated: The LMH2100TM/NOPB includes a built-in temperature compensation feature, which ensures consistent performance across a wide temperature range.

Applications

  • Cellular handsets
  • Wireless data cards
  • RF power amplifier systems
  • Wireless infrastructure
  • ISM band applications

The LMH2100TM/NOPB comes in a compact, low-profile SMD package, which is ideal for space-constrained applications. It is part of Texas Instruments' NOPB (No Pb) product line, emphasizing the use of lead-free components in compliance with RoHS regulations. With its high dynamic range, accuracy, and low power consumption, the LMH2100TM/NOPB is an excellent choice for designers looking to integrate RF power detection into their systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess