EN
  • EN
  • DE

LT3066IDE-3.3#PBF

Part No LT3066IDE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A Automotive 12-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Dropout Voltage 300 mV
Max Input Voltage 45 V
Max Operating Temperature 125 °C
Min Current Limit 520 mA
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Output Voltage 3.3 V
Number of Pins 12
Number of Regulators 1
Output Current 500 mA
Output Type Fixed
Output Voltage 3.3 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1202639-LT3066IDE-3.3#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3066IDE-3.3#PBF CAD Model

Description

Product Overview: LT3066IDE-3.3#PBF by Analog Devices Inc.

The LT3066IDE-3.3#PBF is a high-performance, low dropout linear regulator from Analog Devices Inc. This regulator offers a wide input voltage range and a fixed output voltage of 3.3V, making it a versatile solution for a variety of applications that require stable and reliable power supply. With its advanced design, the LT3066IDE-3.3#PBF ensures excellent accuracy, low noise, and high power supply rejection ratio (PSRR), which is crucial for sensitive electronic circuits.

Key Features:

  • Wide Input Voltage Range: The device can handle an input voltage range from 1.6V to 45V, accommodating a broad spectrum of power sources.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, enhancing efficiency.
  • Fixed Output Voltage: The fixed 3.3V output provides a simple, no-hassle solution for systems that require a standard voltage level.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can power a wide array of devices.
  • Low Noise: With its low noise performance, the LT3066IDE-3.3#PBF is ideal for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, thus providing better transient response and noise reduction.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, preventing overheating and potential damage.
  • Overcurrent Protection: The regulator includes overcurrent protection to safeguard against excessive loads that could cause damage.

Applications:

The LT3066IDE-3.3#PBF is well-suited for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable and handheld equipment
  • Medical devices
  • Telecommunications infrastructure

With its robust feature set and reliable performance, the LT3066IDE-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-quality power regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3670 $51.5690
17+ $6.0447 $102.7599
26+ $5.8558 $152.2508
36+ $5.6669 $204.0084
46+ $5.4780 $251.9880
62+ $4.9113 $304.5006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,383 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess