EN
  • EN
  • DE
  • IT

LMH2121TME/NOPB

Part No LMH2121TME/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC PWR CTLR/DETECTOR 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 100MHz to 3GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -28dBm to 12dBm
Supply Voltage - Operating 2.6 V to 3.3 V
Operating Supply Current 3.4mA
Case / Package 4-DSBGA
Win Source Part Number 1055253-LMH2121TME/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH2121TME/NOPB CAD Model

Description

Introducing the LMH2121TME/NOPB from Texas Instruments

The LMH2121TME/NOPB is a state-of-the-art, high-performance variable gain amplifier (VGA) developed by Texas Instruments, designed to meet the rigorous demands of modern RF and IF signal processing applications. This versatile product is a perfect match for systems that require precise amplitude control and a wide dynamic range.

Key Features

  • Frequency Range: The LMH2121TME/NOPB operates over a broad frequency range, making it suitable for a variety of applications, including baseband, IF, and RF stages in communication systems.
  • Variable Gain: The device offers a continuous linear-in-dB gain control that provides a high level of accuracy and flexibility in adjusting the signal amplitude.
  • High Linearity: With excellent OIP3 (Output Third-Order Intercept Point) performance, the LMH2121TME/NOPB maintains signal fidelity even at high output levels, ensuring minimal distortion in your signal chain.
  • Low Noise Figure: The low noise figure of the LMH2121TME/NOPB minimizes additional noise in the signal path, preserving the quality of the original signal.
  • Power-Down Feature: The amplifier includes a power-down feature that reduces power consumption when not in use, making it ideal for power-sensitive applications.

Applications

The LMH2121TME/NOPB is incredibly versatile and can be used in a wide array of applications such as:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Cable infrastructure
  • Test and measurement equipment
  • Active antenna systems

Package and Reliability

The device is offered in a compact, 6-pin LLP package that is designed for minimal space occupation on a PCB, making it a great choice for space-constrained applications. The LMH2121TME/NOPB is also provided in a lead-free finish and is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

With its combination of performance, versatility, and reliability, the LMH2121TME/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance their signal processing capabilities with a high-quality variable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC DETECTOR DUAL 60DB 32LFCSP
Lowest to $4.7542
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $3.1135
Analog Devices Inc.
10MHZ 12GHZ, 55DB
Lowest to $16.4211
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 2.92MM / ROHS
Need more? Email Us
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8964 $56.8920
65+ $1.5560 $101.1400
100+ $1.5074 $150.7400
140+ $1.4587 $204.2180
180+ $1.4101 $253.8180
240+ $1.2643 $303.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess