EN
  • EN
  • DE

LMH32404IRHFR

Part No LMH32404IRHFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description FOUR-CHANNEL, DIFFERENTIAL OUTPU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202246-LMH32404IRHFR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Linear- Amplifiers Special Purpose Amplifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transimpedance Amplifier
Applications LIDAR Receivers
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LMH32404IRHFR CAD Model

Description

Product Overview: LMH32404IRHFR by Texas Instruments

The LMH32404IRHFR is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), one of the most reputable names in the electronics industry. This device is part of the LMH32401 family and is characterized by its low-noise, high-speed, and low-distortion properties, making it an ideal choice for a wide range of applications, including test and measurement systems, professional audio equipment, and high-fidelity audio pre-amplifiers.

Key Features

  • Wide Bandwidth: The LMH32404IRHFR boasts a wide bandwidth, enabling it to handle high-speed signals with ease. This makes it suitable for applications that require a fast response time and high-frequency operation.
  • Low Noise: With its low-noise design, the LMH32404IRHFR ensures a clean signal amplification with minimal distortion, which is critical for high-precision and high-quality audio applications.
  • Low Distortion: The device provides excellent linearity, resulting in low total harmonic distortion (THD), which is essential for maintaining the integrity of the original signal in audio and instrumentation applications.
  • Power Efficiency: TI's LMH32404IRHFR is designed for power-efficient operation, which helps in reducing power consumption and heat dissipation in electronic systems.
  • Rugged Design: The operational amplifier is built to withstand harsh conditions, ensuring reliable performance under a range of environmental stresses.
  • Small Footprint: The compact form factor of the LMH32404IRHFR allows for integration into space-constrained designs while still delivering high-performance amplification.

Applications

  • Professional Audio Equipment
  • High-Fidelity Audio Pre-Amplifiers
  • Test and Measurement Systems
  • Active Filter Blocks
  • Analog Signal Conditioning

The LMH32404IRHFR is available in a compact QFN package, and its robust design ensures that it meets the rigorous standards expected of Texas Instruments products. Whether you're designing professional-grade audio systems or precise measurement equipment, the LMH32404IRHFR from Texas Instruments provides the performance and reliability needed to deliver outstanding results.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8726 $71.6178
6+ $19.5878 $117.5268
8+ $18.9757 $151.8056
11+ $18.3636 $201.9996
15+ $17.7515 $266.2725
19+ $15.9151 $302.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess