EN
  • EN
  • DE

LMH6503MT/NOPB

Part No LMH6503MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 135MHZ 14TSSOP / SP Amp Variable Gain Amp Single 12V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMH
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1800 V/μs
-3db Bandwidth 135MHz
Current - Input Bias 11μA
Operating Supply Current 37mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 779459-LMH6503MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6503
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6503MT/NOPB CAD Model

Description

The LMH6503MT/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments to cater to a wide array of applications requiring precise gain control, high bandwidth, and low noise. This versatile component is an ideal choice for use in communication systems, medical equipment, video processing, and test instrumentation.

Key Features

  • Wide Bandwidth: Offers a bandwidth of 100 MHz, making it suitable for high-frequency signal processing.
  • Linear-in-dB Gain Control: Features a linear-in-dB gain control interface that provides a gain range of -6 dB to +26 dB, allowing for precise adjustments.
  • High Linearity: Exhibits excellent linearity with a third-order intercept point (IP3) of 46 dBm at 10 MHz, ensuring signal integrity.
  • Low Noise Figure: Comes with a low noise figure of 9.2 dB at maximum gain, which is critical for maintaining signal quality.
  • Power Down Capability: Includes a power-down feature that reduces power consumption when the amplifier is not in use, making it energy-efficient.
  • Single Supply Operation: Operates from a single 5V supply, simplifying power supply design.
  • Surface-Mount Package: Available in a compact, surface-mount 14-lead TSSOP package, facilitating integration into space-constrained designs.

Applications

  • Wireless Communication Infrastructure
  • Medical Imaging Systems
  • Professional Video Cameras
  • IF Sampling Receivers
  • Test and Measurement Equipment

Product Summary

The LMH6503MT/NOPB is an advanced DVGA that combines a high level of integration with the flexibility of digital gain control. Its robust design ensures reliable performance under varying conditions, while its ease of use makes it accessible to a broad range of engineers. Whether you're designing a complex communication system or a high-precision medical imaging device, the LMH6503MT/NOPB offers the functionality and reliability required to achieve optimal results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3692 $61.4768
8+ $12.6107 $100.8856
13+ $12.2166 $158.8158
17+ $11.8225 $200.9825
22+ $11.4284 $251.4248
30+ $10.2462 $307.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess