EN
  • EN
  • DE

LMH6503MTX/NOPB

Part No LMH6503MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMH
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1800 V/μs
-3db Bandwidth 135MHz
Current - Input Bias 11μA
Operating Supply Current 37mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1201446-LMH6503MTX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMH6503
Introduction Date October 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6503MTX/NOPB CAD Model

Description

Product Overview: LMH6503MTX/NOPB

The LMH6503MTX/NOPB is a high-performance, variable gain amplifier designed and manufactured by Texas Instruments. This versatile component is well-suited for applications requiring a wide bandwidth and precise gain control, such as in telecommunication, professional video, medical imaging, and test equipment.

Key Features

  • Variable Gain: The LMH6503MTX/NOPB offers a continuously variable voltage-controlled gain from -1V/V to +26 dB, providing flexibility for a wide range of signal amplitudes.
  • High Bandwidth: With a bandwidth of 100 MHz at a gain of +10 dB, this amplifier is capable of handling high-speed signals without significant distortion, making it ideal for high-frequency applications.
  • Low Distortion: The device features a low harmonic distortion (HD2 and HD3), which is critical for maintaining signal fidelity in communication systems and video processing.
  • Power-Down Feature: It includes a power-down feature that reduces the current consumption to 1.2 mA, allowing for efficient power management in battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise rejection and is conducive to driving signals over long distances with minimal loss.

Applications

The LMH6503MTX/NOPB is designed for use in a variety of applications, including:

  • Telecommunications
  • Professional Video Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Automatic Test Equipment

Quality and Reliability

This product is available in a surface-mount package and is characterized for operation from -40°C to 85°C. The LMH6503MTX/NOPB is supplied in a NO-LEAD (NOPB) package, which meets RoHS requirements and is environmentally friendly. Texas Instruments ensures high-quality standards, and the device is rigorously tested to meet the industry's reliability criteria.

Ordering Information

The product is available under the part number LMH6503MTX/NOPB and can be ordered through Texas Instruments' official distributors and online store. For detailed information on pricing, availability, and ordering, please refer to the Texas Instruments website or contact their sales office directly.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4863 $54.8630
23+ $4.5016 $103.5368
35+ $4.3610 $152.6350
48+ $4.2203 $202.5744
62+ $4.0796 $252.9352
83+ $3.6576 $303.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess