EN
  • EN
  • DE

LMH6504MM/NOPB

Part No LMH6504MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 150MHZ 8VSSOP / SP Amp Variable Gain Amp Single ±6V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMH
Packaging Reel package
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 1500 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 1.4μA
Operating Supply Current 11mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 7 V ~ 12 V, ±3.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779460-LMH6504MM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6504
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6504MM/NOPB CAD Model

Description

Overview of LMH6504MM/NOPB

The LMH6504MM/NOPB is a high-performance, variable gain amplifier designed by Texas Instruments, tailored for applications that require precise control over gain and bandwidth. This amplifier is part of the wideband, analog variable gain amplifiers (VGA) category and is often utilized in systems where dynamic control of signal amplitude is critical.

Key Features

  • Wide Gain Range: The LMH6504MM/NOPB offers an impressive gain range from -6 dB to 26 dB, allowing for flexible signal amplification.
  • High Bandwidth: With a bandwidth of 400 MHz at a gain of 20 dB, this amplifier is suitable for high-speed applications.
  • Linear-in-dB Gain Control: The gain can be linearly controlled in dB through the V<sub>GAIN voltage, providing precise adjustments to the amplification level.
  • Low Noise and Distortion: It features low noise and distortion characteristics, making it ideal for high-fidelity audio and instrumentation applications.
  • Power-Down Capability: The amplifier includes a power-down feature, reducing power consumption when the amplifier is not in use.

Applications

The LMH6504MM/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Video Processing
  • Test and Measurement Systems
  • Medical Imaging
  • Active Filters

Package and Quality

The device comes in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications. The "NOPB" designation indicates that the product is part of Texas Instruments' eco-friendly lineup, which is free of lead and other environmentally harmful substances. This makes the LMH6504MM/NOPB compliant with RoHS regulations, ensuring its suitability for use in a wide range of consumer and industrial markets.

Conclusion

With its wide gain range, high bandwidth, and precise control features, the LMH6504MM/NOPB from Texas Instruments stands out as a robust solution for systems that demand high-quality signal amplification. Its power efficiency and environmental compliance further enhance its appeal to designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2148 $56.2148
3+ $46.1250 $138.3750
4+ $44.6836 $178.7344
5+ $43.2422 $216.2110
6+ $41.8008 $250.8048
9+ $37.4766 $337.2894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess