EN
  • EN
  • DE

LMH6523SQE/NOPB

Part No LMH6523SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1.4GHZ 54WQFN / SP Amp Variable Gain Amp Quad 5.25V 54-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Variable Gain
Number of Circuits 4
Output Type Differential
-3db Bandwidth 1.4GHz
Operating Supply Current 465mA
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 779462-LMH6523SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6523
Introduction Date January 09, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6523SQE/NOPB CAD Model

Description

Product Overview: LMH6523SQE/NOPB

The LMH6523SQE/NOPB is a versatile and high-performance digital variable gain amplifier (DVGA) designed and manufactured by Texas Instruments. This advanced amplifier is an ideal solution for a wide range of applications, including wireless infrastructure, base stations, and test equipment where precise gain control, high linearity, and a broad dynamic range are essential.

Key Features

  • Wide Gain Range: The LMH6523SQE/NOPB offers a digitally controlled gain range of -16 dB to +26 dB in 0.5 dB steps, providing users with precise control over the amplification level.
  • High Linearity: With an OIP3 (Output Third-Order Intercept Point) of 46 dBm at 200 MHz, it ensures excellent signal integrity and minimal distortion even at high-frequency ranges.
  • Low Noise Figure: The device boasts a low noise figure of 6.9 dB at maximum gain, which is critical in maintaining signal clarity and reducing unwanted noise in the signal path.
  • Flexible Power Supply: Operating from a single 5V supply, the LMH6523SQE/NOPB is designed for ease of use in various circuit configurations.
  • Power Down Feature: It also includes a power-down feature that reduces the current consumption to 0.3 mA, offering power-saving benefits for energy-sensitive applications.

Advanced Specifications

  • Frequency Performance: The device delivers excellent frequency performance with a bandwidth of 400 MHz, making it suitable for high-speed signal processing.
  • Digital Interface: The SPI-compatible serial control interface allows for straightforward integration into digital systems and easy programmability of the gain settings.
  • Package: Housed in a compact 24-lead WQFN package, the LMH6523SQE/NOPB is designed for space-constrained applications while providing robustness and reliability.

Applications

The LMH6523SQE/NOPB is designed to meet the demands of a variety of applications, including but not limited to:

  • IF and RF signal chains
  • Wireless communication systems
  • Software-defined radios
  • Medical imaging systems
  • Instrumentation and test equipment

With its exceptional performance and flexibility, the LMH6523SQE/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their signal processing chains with a reliable and high-quality DVGA.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1816 $50.3632
5+ $20.6618 $103.3090
8+ $20.0161 $160.1288
11+ $19.3704 $213.0744
14+ $18.7248 $262.1472
18+ $16.7877 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 411 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess