EN
  • EN
  • DE

LMH6555SQ/NOPB

Part No LMH6555SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/0 Driver - - 16-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (4x4)
Family Name LMH6555
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LMH6555SQ/NOPB, LMH6555SQCT, LMH6555SQNOPB, LMH6555SQDKR-ND, LMH6555SQTR, LMH6555SQTR-ND, LMH6555SQ/NOPBDKR, LMH6555SQCT-ND, LMH6555SQDKR, LMH6555SQ/NOPBCT, LMH6555SQ/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877596-LMH6555SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6555SQ/NOPB CAD Model

Description

The LMH6555SQ/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to meet the demanding requirements of high-speed signal processing applications. This component is well-suited for use in professional video, test and measurement equipment, and high-speed data acquisition systems. With its wide bandwidth and high slew rate, the LMH6555SQ/NOPB is an excellent choice for designers looking to improve signal fidelity and dynamic performance in their systems.

Key Features

  • High Bandwidth: The LMH6555SQ/NOPB offers a wide bandwidth of 2.8 GHz (G = 2), which ensures that signals are amplified without significant loss of detail or distortion, making it ideal for high-speed applications.
  • High Slew Rate: With a slew rate of 1600 V/μs, this amplifier can handle rapid changes in input signals, preserving the integrity of the waveform and reducing signal distortion.
  • Fully Differential: The fully differential design of the amplifier provides improved noise rejection and reduces susceptibility to common-mode disturbances, enhancing overall signal quality.
  • Low Distortion: The LMH6555SQ/NOPB is engineered to offer low harmonic distortion and noise, which is critical for maintaining signal purity in high-fidelity applications.
  • Power Supply Range: This device operates from a single 5V supply, making it compatible with a variety of system power rails and simplifying power supply design.
  • Package: The amplifier comes in a compact 24-lead WQFN package, which saves space on the PCB and is suitable for space-constrained applications.

Applications

  • Professional Video Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Medical Imaging Systems

The LMH6555SQ/NOPB is a versatile component that offers the performance needed to enhance signal processing in a variety of high-speed applications. Its robust feature set and ease of integration make it a preferred choice for engineers and designers seeking to optimize their systems for speed, accuracy, and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6897 $53.4485
12+ $8.7711 $105.2532
18+ $8.4970 $152.9460
25+ $8.2229 $205.5725
32+ $7.9488 $254.3616
43+ $7.1265 $306.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess