EN
  • EN
  • DE

LMH6581VS/NOPB

Part No LMH6581VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X4 48TQFP / Video Switch IC 1 Channel 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Dual (V±) ±3V ~ 5.5V
-3db Bandwidth 500MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number LMH6581
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877598-LMH6581VS/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6581VS/NOPB CAD Model

Description

The LMH6581VS/NOPB is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Texas Instruments. This advanced electronic component is engineered to provide precise amplitude adjustment of signal levels in a variety of applications, including medical imaging, wireless communication, and industrial instrumentation.

With a focus on versatility and ease of use, the LMH6581VS/NOPB features a wide gain range, allowing for both attenuation and amplification of signals. The gain can be controlled through a digital interface, which enables seamless integration with microcontrollers and digital signal processors. This digital control capability offers designers the flexibility to dynamically adjust gain settings in real-time, optimizing performance for different operating conditions.

Key specifications of the LMH6581VS/NOPB include a broad frequency range, low noise figures, and high linearity, ensuring that signals are amplified with minimal distortion and maximum fidelity. The device also boasts a fast settling time, making it an ideal choice for applications that require quick response times and high throughput rates.

The LMH6581VS/NOPB is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards and regulations. This commitment to environmental sustainability makes the LMH6581VS/NOPB a responsible choice for modern electronic designs.

As a product of Texas Instruments, a leader in semiconductor solutions, the LMH6581VS/NOPB benefits from the company's reputation for quality, reliability, and technical support. Designers and engineers can confidently incorporate this VGA into their systems, knowing that they are backed by TI's extensive resources and expertise.

In summary, the LMH6581VS/NOPB from Texas Instruments represents a sophisticated solution for signal gain control, combining digital convenience with analog performance. Its robust feature set and environmental compliance make it a versatile and responsible choice for a wide array of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess