EN
  • EN
  • DE

LMH6611MK

Part No LMH6611MK
Manufacturer Texas Instruments
Description Single Supply 345 MHz Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201507-LMH6611MK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Test & Measurement, Communications & Networking, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMH6611MK CAD Model

Description

The LMH6611MK is a high-performance operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's PowerWise® family and is known for its low power consumption and high-speed operation, making it an ideal choice for a wide range of applications, including test and measurement systems, medical devices, and communication infrastructure.

Key Features

  • High-Speed Performance: The LMH6611MK operates with a slew rate of 160 V/μs and a bandwidth of 130 MHz, which allows it to handle rapid signal changes and high-frequency signals with ease.
  • Low Power Consumption: With a quiescent current of just 1.1 mA, this op-amp is optimized for power-sensitive applications without sacrificing performance.
  • Low Distortion: The device features a total harmonic distortion plus noise (THD+N) of -96 dBc, ensuring high-fidelity signal amplification.
  • Flexible Supply Voltage: The LMH6611MK can operate from a single supply voltage ranging from 2.7V to 5.5V, or from dual supplies of ±1.35V to ±2.75V, providing versatility in different circuit configurations.
  • Output Short-Circuit Protection: Built-in output short-circuit protection enhances the reliability and robustness of the device in demanding environments.

Applications

  • Active Filters
  • ADC Buffer
  • Signal Conditioning
  • Professional Audio Equipment
  • Data Acquisition Systems

Package and Availability

The LMH6611MK comes in a compact 6-pin TSOT-23 package, which is suitable for space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into various systems. Availability and pricing information can be obtained through Texas Instruments' official distributors or the company's website.

For engineers and designers looking for a reliable, high-speed operational amplifier with low power consumption, the LMH6611MK from Texas Instruments offers an excellent solution that doesn't compromise on performance or efficiency.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess