EN
  • EN
  • DE

LMH6619QMAKE/NOPB

Part No LMH6619QMAKE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 58MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 57 V/μs
Gain Bandwidth Product (GBP) 58MHz
-3db Bandwidth 140MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 100μV
Operating Supply Current 1.3mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055297-LMH6619QMAKE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6619QMAKE/NOPB CAD Model

Description

The LMH6619QMAKE/NOPB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is known for its precision, low noise, and high-speed operation, making it an excellent choice for a wide range of applications including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a gain bandwidth product of 88 MHz, the LMH6619 is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Noise: The device boasts an ultra-low voltage noise density of 2.7 nV/√Hz at 1 kHz, which is crucial for applications requiring high signal integrity and minimal interference.
  • Low Distortion: Total Harmonic Distortion plus Noise (THD+N) is minimized, ensuring clean and accurate signal amplification.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 5.5V, providing flexibility in a variety of power environments.
  • Robust Output Drive: Capable of delivering a continuous output current of up to 145 mA, the op-amp can drive heavy loads without compromising performance.
  • Temperature Range: The LMH6619 is designed to operate over the extended industrial temperature range of -40°C to +125°C.

Applications

The versatility of the LMH6619QMAKE/NOPB makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Active filters
  • High-speed integrators
  • Fast ADC/DAC buffers
  • Video and RF amplification
  • Audio processing
  • Medical imaging systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The LMH6619QMAKE/NOPB is no exception, as it is built to meet rigorous industry standards. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), aligning with environmental standards and regulations.

Ordering Information

For purchasing and further technical information, customers can visit the Texas Instruments website or contact authorized distributors. The product is available in various packaging options to suit different manufacturing requirements.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2337 $50.2337
3+ $41.2174 $123.6522
4+ $39.9294 $159.7176
6+ $38.6414 $231.8484
7+ $37.3533 $261.4731
9+ $33.4892 $301.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess