The LMH6644MT/NOPB is a high-performance operational amplifier from Texas Instruments designed to offer a blend of speed, precision, and low power consumption. This makes it an ideal choice for a wide range of applications, including portable and battery-powered electronics, A/D buffer amplifiers, active filters, and general-purpose amplification.
Key Features
- High Speed: With a bandwidth of 130 MHz at a gain of +2, the LMH6644MT/NOPB provides fast settling times, making it suitable for high-speed signal processing applications.
- Rail-to-Rail Output: The amplifier can swing its output voltage very close to the supply rails, maximizing the dynamic range in low-voltage applications.
- Low Power Consumption: The device offers a low supply current of 1.8 mA per channel, which is beneficial for power-sensitive designs.
- Wide Supply Range: It operates from a single supply voltage ranging from 2.7V to 12V or a dual supply voltage from ±1.35V to ±6V, providing flexibility in various circuit designs.
- Low Distortion: With Total Harmonic Distortion (THD) of 0.01% at 1 MHz, the amplifier maintains signal fidelity, making it suitable for audio and other precision applications.
Applications
- Portable and battery-powered devices
- Video and RF Amplification
- Test and measurement equipment
- Active filters and integrators
- Line drivers and buffer amplifiers
Technical Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
3.5 mV (max)
Slew Rate
45 V/μs
Operating Temperature Range
-40°C to +125°C
Package / Case
TSSOP-14
The LMH6644MT/NOPB from Texas Instruments comes in a TSSOP-14 package and is characterized for operation from -40°C to +125°C. It is a versatile component that enhances the performance and efficiency of a variety of electronic systems.