The LMH6654MAX/NOPB is an advanced high-speed, low power operational amplifier designed and manufactured by the renowned company, Texas Instruments. This product is a powerful tool for electrical engineers and designers looking to enhance the performance and efficiency of their electronic systems.
- Bandwidth: 130 MHz
- Slew Rate: 130 V/μs
- Low Input Noise: Helps maintain signal integrity and minimize distortion
- Power Efficiency: 1.1 mA of supply current per channel
- Supply Voltage Range: 2.7V to 12V
- Rail-to-rail Output Swing: Ensures handling a wide range of input signals without clipping or distortion
- Package: 8-pin SOIC
- Shutdown Mode: Available to conserve power