EN
  • EN
  • DE

LMH6714MFX

Part No LMH6714MFX
Manufacturer Texas Instruments
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201596-LMH6714MFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6714MFX CAD Model

Description

Introducing the LMH6714MFX from Texas Instruments

The LMH6714MFX is a high-performance, low-power, voltage feedback amplifier that is designed to meet a wide range of application requirements. Manufactured by the renowned Texas Instruments, this amplifier is part of their extensive line of analog integrated circuits, known for their reliability and cutting-edge technology.

The LMH6714MFX boasts a high slew rate and a wide bandwidth, making it an ideal choice for video and high-speed signal processing applications. It offers a bandwidth of 400 MHz at a gain of +2, which ensures that signals are amplified without significant loss of fidelity or speed. The slew rate of 1700 V/µs further enhances its capability to handle quick transitions and high-frequency signals effectively.

One of the key features of this product is its low distortion characteristics. With a THD+Noise figure of -65 dBc at 20 MHz, the LMH6714MFX provides clean amplification, which is crucial in maintaining signal integrity, especially in high-fidelity audio and instrumentation applications. The amplifier operates with a single supply voltage ranging from 2.7V to 11V, or a dual supply of ±1.35V to ±5.5V, offering flexibility in different circuit designs.

Furthermore, the LMH6714MFX comes in a compact 5-pin SOT-23 package, which is highly suitable for space-constrained applications. This small footprint allows designers to incorporate the amplifier into their systems without having to compromise on performance or redesign their existing layouts significantly.

With its low input bias current of 5.5 µA and input offset voltage of 2.5 mV, this amplifier ensures precision in sensitive applications such as data acquisition and sensor interfaces. Additionally, its ability to drive capacitive loads up to 150 pF with minimal peaking makes it a robust choice for direct-coupled applications.

In summary, the LMH6714MFX from Texas Instruments is a versatile, high-speed voltage feedback amplifier that delivers exceptional performance in a variety of applications. Its combination of speed, low distortion, and compact size makes it an excellent choice for designers looking for a reliable solution in their analog signal processing tasks.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0986 $56.7888
18+ $5.8245 $104.8410
27+ $5.6425 $152.3475
37+ $5.4605 $202.0385
48+ $5.2785 $253.3680
64+ $4.7324 $302.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess