EN
  • EN
  • DE

LMK01801BISQE

Part No LMK01801BISQE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual Clock Divider Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201651-LMK01801BISQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01801BISQE CAD Model

Description

The LMK01801BISQE from Texas Instruments is a highly versatile and performance-driven clock generator designed to meet the stringent requirements of complex communication systems, high-speed data converters, and various other digital applications. This precision device is part of TI's clock distribution product family, which is renowned for its reliability and advanced features.

Key Features:

  • Low Jitter Performance: The device boasts exceptionally low jitter, which ensures high-quality signal integrity, making it ideal for applications that require precise timing such as high-speed data acquisition and telecommunications.
  • Flexible Clock Management: With dual PLLs, the LMK01801BISQE offers a wide range of clock management capabilities including frequency synthesis and jitter filtering. This flexibility allows designers to tailor the clocking architecture to their specific needs.
  • Multiple Outputs: The device features up to 8 configurable outputs that can be programmed to support various output formats including LVPECL, LVDS, and HCSL, providing compatibility with a broad range of digital interfaces.
  • Programmable Input and Output Frequencies: Users can program both input and output frequencies, which allows the LMK01801BISQE to support a wide variety of input clock sources and to generate multiple frequencies for different system components.
  • Power Supply Range: It operates over a wide power supply range of 3.15 V to 3.45 V, accommodating various system power schemes.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

  • Data Converters (ADCs/DACs)
  • Wireless Infrastructure
  • Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems

The LMK01801BISQE is available in a 64-WQFN (10x10) package, which is compact and suitable for space-constrained applications. Its integration of multiple PLLs and output dividers into a single chip reduces board space and design complexity, making it an excellent choice for system designers looking to streamline their clock distribution networks.

Whether you are designing a high-speed communication system or looking for a reliable clocking solution for your digital application, the LMK01801BISQE from Texas Instruments stands out as a top-tier choice for your clock generation needs.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0806 $72.2418
6+ $19.7585 $118.5510
8+ $19.1410 $153.1280
11+ $18.5236 $203.7596
14+ $17.9061 $250.6854
19+ $16.0538 $305.0222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess