EN
  • EN
  • DE
  • IT

LMK03033CISQX/NOPB

Part No LMK03033CISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK CONDITIONER PREC 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Clock Conditioner IC 2.16GHz 1 48-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK03033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK03033CISQX, LMK03033CISQX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923391-LMK03033CISQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK03033CISQX/NOPB CAD Model

Description

Product Overview: LMK03033CISQX/NOPB

The LMK03033CISQX/NOPB is a high-performance clock conditioner from Texas Instruments, designed to deliver precision timing solutions for a wide array of applications. This device combines a low-noise, high-precision Voltage-Controlled Oscillator (VCO) with a flexible clock distribution system, making it an ideal choice for communication infrastructure, data converters, and industrial systems.

Key Features

  • Integrated low-noise PLLatinum™ VCO ensures minimal phase noise and jitter.
  • Supports multiple output frequencies with a configurable output divider.
  • Capable of generating any frequency from 10 MHz to 1.4 GHz with fine frequency resolution.
  • 3.3V supply voltage for compatibility with a range of applications.
  • Advanced platform design for ease of programmability and flexibility.
  • Industrial temperature range (-40°C to 85°C) for reliable operation in various environments.

Applications

The LMK03033CISQX/NOPB is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Wireless infrastructure (Base stations, Femtocells, Picocells)
  • Networking equipment (Routers, Switches, Network Interface Cards)
  • Test and measurement equipment
  • Medical imaging systems

Product Benefits

With its exceptional performance and reliability, the LMK03033CISQX/NOPB ensures system stability and precision. Its programmable nature allows for a high degree of customization, meeting the specific needs of various high-performance applications. The integration of PLL with VCO minimizes component count, saving board space and reducing system complexity. Additionally, the device's robust design ensures it can withstand challenging environmental conditions, making it a dependable choice for mission-critical systems.

The LMK03033CISQX/NOPB is available in a compact, surface-mount package, ensuring ease of integration into your design. Texas Instruments' commitment to quality and performance makes this clock conditioner an excellent choice for designers looking to optimize their systems for both precision and efficiency.

You May Also Be Interested in

Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6784 $85.3568
3+ $35.0182 $105.0546
5+ $33.9238 $169.6190
7+ $32.8295 $229.8065
8+ $31.7352 $253.8816
11+ $28.4523 $312.9753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess