EN
  • EN
  • DE
  • IT

LMK03033ISQE/NOPB

Part No LMK03033ISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Precision Clock Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.16GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201667-LMK03033ISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03033
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK03033ISQE/NOPB CAD Model

Description

The LMK03033ISQE/NOPB from Texas Instruments is a highly integrated, low-noise clock generator and synchronizer designed to meet the stringent requirements of communication infrastructure, data converters, and high-performance applications. This advanced device provides a versatile solution for generating and distributing precise clock signals with low jitter and phase noise characteristics.

Key Features

  • Multiple Outputs: The device features three programmable outputs that can be configured to different frequency synthesis modes, providing flexibility for various system requirements.
  • Low Phase Noise: With its excellent phase noise performance, the LMK03033ISQE/NOPB ensures high signal integrity, which is crucial for sensitive RF and high-speed digital systems.
  • Integrated PLL: The integrated Phase-Locked Loop (PLL) with Voltage Controlled Oscillator (VCO) allows for stable frequency synthesis and clock generation over a wide range of frequencies.
  • Flexible Input Frequency Range: The device supports a broad input frequency range, accommodating different reference clock sources.
  • Programmable via I2C or SPI: Configuration and control of the device can be done through I2C or SPI interfaces, providing ease of programmability and integration into a variety of systems.
  • Power Supply Range: It operates over a wide power supply range, making it suitable for diverse applications.

Applications

The LMK03033ISQE/NOPB is ideal for use in a range of applications including, but not limited to:

  • Wireless infrastructure (base stations, backhaul)
  • Wired communications (routers, switches, networking equipment)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed data converters

Quality and Reliability

As with all Texas Instruments products, the LMK03033ISQE/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is available in a surface-mount package and is RoHS compliant, meeting the necessary environmental standards for electronic components.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0977 $98.1954
3+ $40.2853 $120.8559
5+ $39.0264 $195.1320
6+ $37.7674 $226.6044
8+ $36.5085 $292.0680
11+ $32.7318 $360.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess