EN
  • EN
  • DE

LMK04803BISQE/NOPB

Part No LMK04803BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner | IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Family Part Number LMK04803
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201689-LMK04803BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04803BISQE/NOPB CAD Model

Description

The LMK04803BISQE/NOPB from Texas Instruments is a highly versatile, ultra-low noise clock jitter cleaner designed to meet the stringent requirements of communication infrastructure, data converters, and high-performance applications. This device serves as an essential component for systems that demand clean clock signals for optimal performance.

Key Features

  • Ultra-Low Noise Performance: This device boasts exceptional jitter cleaning capabilities, providing ultra-low noise clock distribution which is critical for high-speed data converters and digital signal processing.
  • Integrated Voltage Controlled Oscillator (VCO): The LMK04803BISQE/NOPB includes an integrated VCO with a wide frequency range, reducing the need for external components and simplifying the design process.
  • Flexible Clocking: It supports multiple clocking inputs, allowing designers to choose from a variety of reference sources and offering extensive flexibility in clock management.
  • JESD204B Support: The device is designed to support the JESD204B interface standard, making it suitable for high-speed data converter applications that require deterministic latency and multi-device synchronization.
  • Programmable Outputs: With programmable output dividers, the LMK04803BISQE/NOPB can generate a range of output frequencies, accommodating various application needs.
  • Power-Down and Mute Functions: The inclusion of power-down and mute functions allows for power saving and noise reduction during idle periods.

Applications

The LMK04803BISQE/NOPB is ideal for a wide range of applications, including:

  • Telecommunication and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Wireless Infrastructure
  • Medical Imaging Systems
  • Test and Measurement Equipment

Quality and Reliability

As a product of Texas Instruments, the LMK04803BISQE/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0729 $50.1458
5+ $20.5727 $102.8635
8+ $19.9298 $159.4384
11+ $19.2869 $212.1559
14+ $18.6440 $261.0160
18+ $16.7153 $300.8754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess